Cornell Dubilier Film Paper Film Capacitors 105PSB202K2R

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 3.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 3.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 105PSB202K2R is a radial lead, high current, low ESR film capacitor rated for 2000 VDC with a capacitance of 1 µF. It has a maximum dv/dt of 930 V/µs, a typical ESR of 3.6 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. The case dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and 2 leads. The capacitor uses a double metallized polypropylene film construction with a flame retardant plastic box and epoxy resin coating (UL94V-0), and operates from -40°C to +100°C for the PSB variant. Insulation resistance exceeds 30 GΩ at 25°C with 100 VDC applied, and dielectric strength is 160% of rated VDC applied for 2 seconds.

Datasheet Summary
Powered by GS/AI

The 105PSB202K2R is a radial lead, high current, low ESR film capacitor rated for 2000 VDC with a capacitance of 1 µF. It has a maximum dv/dt of 930 V/µs, a typical ESR of 3.6 mΩ at 100 kHz and +25°C, and an RMS ripple current rating of 14 A at +70°C. The case dimensions are 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a lead spacing of 52.5 mm and 2 leads. The capacitor uses a double metallized polypropylene film construction with a flame retardant plastic box and epoxy resin coating (UL94V-0), and operates from -40°C to +100°C for the PSB variant. Insulation resistance exceeds 30 GΩ at 25°C with 100 VDC applied, and dielectric strength is 160% of rated VDC applied for 2 seconds.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105PSB202K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105PSB202K2R
Film Paper Film Capacitors 105PSB202K2R
For New Design: Yes Capacitance: 1 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 3.6 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 930
  • ESR: 3.6 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 105PSB202K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
105PSB202K2R
Capacitors - Film Capacitors 105PSB202K2R
CAP FILM 1UF 10% 2KVDC RADIAL

CAP FILM 1UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 105PSB202K2R 105PSB202K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124MKP275KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details