The 105RMB302K# is a metallized polypropylene power snubber capacitor with a rated DC voltage of 3000 V, capacitance of 1 µF, and operating temperature range up to +85°C. It features lead-free tinned copper terminals, a flame-retardant epoxy-coated plastic box (UL94V-0), and internal series connections. Dimensions are 57.5 mm × 57.5 mm × 38 mm. The capacitor has a dissipation factor of ≤0.09% at 1 kHz and 25°C, insulation resistance exceeding 30 GΩ·µF at 25°C, and a self-inductance under 1 nH per mm of lead spacing. It is rated for 30,000 hours of operation at AC voltage and supports dielectric strength testing of 3 kVAC between terminals and case for 60 seconds.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105RMB302K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |