Cornell Dubilier Film Paper Film Capacitors 103MKP275K

Description
X2 And Arc Suppression
Request a Quote
Description
X2 And Arc Suppression
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 103MKP275K is a Class X2 metallized polypropylene film capacitor for across-the-line EMI suppression, rated for 275 VAC at 50/60 Hz with a maximum operating temperature of +110°C. It has a capacitance of 0.01 µF, a dissipation factor of ≤0.1% at 1 kHz and 20°C, and an insulation resistance of ≥30,000 MΩ at 100 VDC. The capacitor complies with ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, and IEC 60384-14 standards. It features flame-retardant epoxy end fill (UL94V-0), lead-free tinned leads, and a case size of 13 mm × 9 mm × 4 mm with 10 mm lead spacing. It meets X2 safety requirements for peak voltages under 1200 V and has a voltage surge capability of 1333 VDC for 60 seconds.

Datasheet Summary
Powered by GS/AI

The 103MKP275K is a Class X2 metallized polypropylene film capacitor for across-the-line EMI suppression, rated for 275 VAC at 50/60 Hz with a maximum operating temperature of +110°C. It has a capacitance of 0.01 µF, a dissipation factor of ≤0.1% at 1 kHz and 20°C, and an insulation resistance of ≥30,000 MΩ at 100 VDC. The capacitor complies with ANSI/UL 60384-14, CSA E60384-1, DIN EN60384-14, and IEC 60384-14 standards. It features flame-retardant epoxy end fill (UL94V-0), lead-free tinned leads, and a case size of 13 mm × 9 mm × 4 mm with 10 mm lead spacing. It meets X2 safety requirements for peak voltages under 1200 V and has a voltage surge capability of 1333 VDC for 60 seconds.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 103MKP275K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
103MKP275K
Film Paper Film Capacitors 103MKP275K
X2 And Arc Suppression

X2 And Arc Suppression

Supplier's Site Datasheet
Film Capacitors - 2002-103MKP275K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-103MKP275K
Film Capacitors 2002-103MKP275K
Boxed Metallized Polypropylene Film Capacitors 0.01µF

Boxed Metallized Polypropylene Film Capacitors 0.01µF

Supplier's Site Datasheet
Film Capacitors - 1572-1000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1000-ND
Film Capacitors 1572-1000-ND
10000pF Film Capacitor 310V Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 310V Polypropylene (PP), Metallized Radial

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 103MKP275K 2002-103MKP275K 1572-1000-ND
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U025CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1572-1022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101902U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers