Cornell Dubilier EMI/RFI SUPPRESSION Capacitors 103MKP275KE

Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet
Description
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
EMI/RFI SUPPRESSION Capacitors
103MKP275KE
EMI/RFI SUPPRESSION Capacitors 103MKP275KE
Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals. Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Illinois Capacitor offers a variety of Class X-Y suppression capacitors with the latest safety agency approvals.

Our AC capacitor are suitable for general purpose AC application as well as Motor Run.

Film Capacitors - 103MKP275KE - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
103MKP275KE
Film Capacitors 103MKP275KE
CAP FILM 10000PF 10% 310VAC RAD

CAP FILM 10000PF 10% 310VAC RAD

Supplier's Site Datasheet
Cap, 0.01Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor - 14N7706 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor
14N7706
Cap, 0.01Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor 14N7706
CAP, 0.01UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.01UF, 275V, METALLIZED PP, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 103MKP275KE 103MKP275KE 14N7706
Product Name EMI/RFI SUPPRESSION Capacitors Film Capacitors Cap, 0.01Uf, 275V, Metallized Pp, Rad; Dielectric Type Illinois Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers