Cornell Dubilier Film Capacitors 105PMB850KSP2

Description
Metallized Polypropylene Film Capacitors, IGBT Direct Mount with Double-Sided Electrodes 1µF 850V
Request a Quote Datasheet
Description
Metallized Polypropylene Film Capacitors, IGBT Direct Mount with Double-Sided Electrodes 1µF 850V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors 2002-105PMB850KSP2
Metallized Polypropylene Film Capacitors, IGBT Direct Mount with Double-Sided Electrodes 1µF 850V

Metallized Polypropylene Film Capacitors, IGBT Direct Mount with Double-Sided Electrodes 1µF 850V

Supplier's Site Datasheet
Film Capacitors - 1572-1028-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1028-ND
Film Capacitors 1572-1028-ND
1µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Rectangular Box

1µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet
Capacitors - Film Capacitors 105PMB850KSP2
CAP FILM 1UF 10% 850VDC SCREW

CAP FILM 1UF 10% 850VDC SCREW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-105PMB850KSP2 1572-1028-ND 105PMB850KSP2
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details