Princess Auto Limited 24V Diesel Fuel Pump 8270100

Description
24V Diesel Fuel Pump
Description
24V Diesel Fuel Pump

Suppliers

Company
Product
Description
Supplier Links
24V Diesel Fuel Pump - 8270100 - Princess Auto Limited
Winnipeg, Manitoba, Canada
24V Diesel Fuel Pump
8270100
24V Diesel Fuel Pump 8270100
24V Diesel Fuel Pump

24V Diesel Fuel Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8270100
Product Name 24V Diesel Fuel Pump
Power Source DC; 24 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - PZD Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 2640.000 GPM (10000.00 L/min)
View Details