Princess Auto Limited 12V Fuel Pump with Auto Nozzle 2460071

Description
12V Fuel Pump with Auto Nozzle
Description
12V Fuel Pump with Auto Nozzle

Suppliers

Company
Product
Description
Supplier Links
12V Fuel Pump with Auto Nozzle - 2460071 - Princess Auto Limited
Winnipeg, Manitoba, Canada
12V Fuel Pump with Auto Nozzle
2460071
12V Fuel Pump with Auto Nozzle 2460071
12V Fuel Pump with Auto Nozzle

12V Fuel Pump with Auto Nozzle

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 2460071
Product Name 12V Fuel Pump with Auto Nozzle
Liquid Flow 13.000 GPM (49.24 L/min)
Discharge Size 0.750 inch (19.05 mm)
HP 0.25 HP
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Heavy Duty Flap Valve AODD Pumps - HDF1___HDF25 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 70.000 GPM (0.00 to 265.15 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Positive Displacement Pumps - 7056665 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Power Source DC; 12 v dc
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - POF-PWOF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details