Princess Auto Limited 12V Fuel Pump Body 8003917

Description
12V Fuel Pump Body
Description
12V Fuel Pump Body

Suppliers

Company
Product
Description
Supplier Links
12V Fuel Pump Body - 8003917 - Princess Auto Limited
Winnipeg, Manitoba, Canada
12V Fuel Pump Body
8003917
12V Fuel Pump Body 8003917
12V Fuel Pump Body

12V Fuel Pump Body

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8003917
Product Name 12V Fuel Pump Body
Liquid Flow 15.000 GPM (56.82 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Water Pumps - 8170784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Liquid Flow 2.376 GPM (9.00 L/min)
Power Source 6 → 24 v
Pump Housing Material Aluminum; Aluminium alloy
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Power Pack Pump/Motor Combinations - Bi-Rotational - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; AC; 12 VDC, 24 VDC, 115 VAC, 230V to 460V, Three Phase, 480V to 690V, Three Phase, 230 VAC
Media Liquids, Oil
View Details