Princess Auto Limited 12V Fuel Pump Body 8234858

Description
12V Fuel Pump Body
Description
12V Fuel Pump Body

Suppliers

Company
Product
Description
Supplier Links
12V Fuel Pump Body - 8234858 - Princess Auto Limited
Winnipeg, Manitoba, Canada
12V Fuel Pump Body
8234858
12V Fuel Pump Body 8234858
12V Fuel Pump Body

12V Fuel Pump Body

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8234858
Product Name 12V Fuel Pump Body
Liquid Flow 20.000 GPM (75.76 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G20 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 150.000 GPM (0.00 to 568.18 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Positive Displacement Pumps - 1856136 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.099 GPM (0.38 L/min)
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Power Pack Pump/Motor Combinations - HE (Box) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details