Princess Auto Limited 3 GPM Sprayer Pump 8358103

Description
3 GPM Sprayer Pump
Description
3 GPM Sprayer Pump

Suppliers

Company
Product
Description
Supplier Links
3 GPM Sprayer Pump - 8358103 - Princess Auto Limited
Winnipeg, Manitoba, Canada
3 GPM Sprayer Pump
8358103
3 GPM Sprayer Pump 8358103
3 GPM Sprayer Pump

3 GPM Sprayer Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8358103
Product Name 3 GPM Sprayer Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G1F - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 0.000 to 45.000 GPM (0.00 to 170.45 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Central Heating Pumps - 2484951 - RS Components, Ltd.
Specs
Pump Type Circulation Pump
Discharge Pressure 145.0 psi (102 m of Water)
Power Source 1, 230V
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
DC Motor Pumps - MF - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details