Princess Auto Limited 12V Fuel Pump 2460029

Description
12V Fuel Pump
Description
12V Fuel Pump

Suppliers

Company
Product
Description
Supplier Links
12V Fuel Pump - 2460029 - Princess Auto Limited
Winnipeg, Manitoba, Canada
12V Fuel Pump
2460029
12V Fuel Pump 2460029
12V Fuel Pump

12V Fuel Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 2460029
Product Name 12V Fuel Pump
Liquid Flow 20.000 GPM (75.76 L/min)
Discharge Size 1.000 inch (25.4 mm)
HP 0.25 HP
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Pumps - 6660734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Type Positive Displacement Pump
Power Source Air or Pneumatic
Pump Housing Material Stainless Steel; Stainless Steel
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Through-Drive Hydraulic Vane Pumps - TQ Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2538.2 to 3045.8 psi (1785 to 2141 m of Water)
Liquid Flow 12.382 to 60.720 GPM (46.90 to 230.00 L/min)
View Details