Princess Auto Limited 12V Fuel Pump 2460069

Description
12V Fuel Pump
Description
12V Fuel Pump

Suppliers

Company
Product
Description
Supplier Links
12V Fuel Pump - 2460069 - Princess Auto Limited
Winnipeg, Manitoba, Canada
12V Fuel Pump
2460069
12V Fuel Pump 2460069
12V Fuel Pump

12V Fuel Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 2460069
Product Name 12V Fuel Pump
Liquid Flow 13.000 GPM (49.24 L/min)
Discharge Size 0.750 inch (19.05 mm)
HP 0.25 HP
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Special Duty AODD Pumps - sandpiper-special-duty-aodd-pumps - Rogers Machinery Company, Inc.
Specs
Liquid Flow 0.000 to 43.000 GPM (0.00 to 162.88 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
Water Pumps - 3318247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Media Temperature 104 F (40 C)
Power Source 230 v
Pump Housing Material Stainless Steel; Stainless Steel
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Cast Iron Pumps - D Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 750.0 to 3000.0 psi (527 to 2109 m of Water)
Liquid Flow 3.600 to 21.700 GPM (13.64 to 82.20 L/min)
View Details