Princess Auto Limited 12V In-Line Fuel Pump 8144354

Description
12V In-Line Fuel Pump
Description
12V In-Line Fuel Pump

Suppliers

Company
Product
Description
Supplier Links
12V In-Line Fuel Pump - 8144354 - Princess Auto Limited
Winnipeg, Manitoba, Canada
12V In-Line Fuel Pump
8144354
12V In-Line Fuel Pump 8144354
12V In-Line Fuel Pump

12V In-Line Fuel Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8144354
Product Name 12V In-Line Fuel Pump
Discharge Pressure 5.0 to 9.0 psi (3.52 to 6.33 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

Positive Displacement Pumps - 7056675 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Power Source DC; 12 v dc
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - PB Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 10.824 GPM (41.00 L/min)
View Details