Princess Auto Limited 12V Arctic Condition Fuel Pump 8404568

Description
12V Arctic Condition Fuel Pump
Description
12V Arctic Condition Fuel Pump

Suppliers

Company
Product
Description
Supplier Links
12V Arctic Condition Fuel Pump - 8404568 - Princess Auto Limited
Winnipeg, Manitoba, Canada
12V Arctic Condition Fuel Pump
8404568
12V Arctic Condition Fuel Pump 8404568
12V Arctic Condition Fuel Pump

12V Arctic Condition Fuel Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8404568
Product Name 12V Arctic Condition Fuel Pump
Liquid Flow 15.000 GPM (56.82 L/min)
Discharge Size 0.750 inch (19.05 mm)
HP 0.25 HP
Unlock Full Specs
to access all available technical data

Similar Products

Viking Pump - Stainless Steel Pumps - LS - Rogers Machinery Company, Inc.
Rogers Machinery Company, Inc.
Specs
Discharge Pressure 150.0 psi (105 m of Water)
View Details
Water Pumps - 2805132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 116.0 psi (81.58 m of Water)
HP 1.47 HP
Power Source 230 V
View Details
ELIKA® Helical Gear Pumps - ELI2BK2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details