Princess Auto Limited 1 GPM Sprayer Pump 8358038

Description
1 GPM Sprayer Pump
Description
1 GPM Sprayer Pump

Suppliers

Company
Product
Description
Supplier Links
1 GPM Sprayer Pump - 8358038 - Princess Auto Limited
Winnipeg, Manitoba, Canada
1 GPM Sprayer Pump
8358038
1 GPM Sprayer Pump 8358038
1 GPM Sprayer Pump

1 GPM Sprayer Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8358038
Product Name 1 GPM Sprayer Pump
Discharge Pressure 40.0 psi (28.12 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - G-Series Natural Gas AODD Operated Pumps - G05 - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 15.000 GPM (0.00 to 56.82 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Positive Displacement Pumps - 1856136 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.099 GPM (0.38 L/min)
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - POF-PWOF Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 171.600 GPM (650.00 L/min)
View Details