Princess Auto Limited 2.2 GPM Sprayer Pump 8358095

Description
2.2 GPM Sprayer Pump
Description
2.2 GPM Sprayer Pump

Suppliers

Company
Product
Description
Supplier Links
2.2 GPM Sprayer Pump - 8358095 - Princess Auto Limited
Winnipeg, Manitoba, Canada
2.2 GPM Sprayer Pump
8358095
2.2 GPM Sprayer Pump 8358095
2.2 GPM Sprayer Pump

2.2 GPM Sprayer Pump

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Liquid Handling Pumps
Product Number 8358095
Product Name 2.2 GPM Sprayer Pump
Discharge Pressure 70.0 psi (49.22 m of Water)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Special Duty AODD Pumps - sandpiper-special-duty-aodd-pumps - Rogers Machinery Company, Inc.
Specs
Liquid Flow 0.000 to 43.000 GPM (0.00 to 162.88 L/min)
Discharge Size 1.500 inch (38.1 mm)
View Details
Water Pumps - 266979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 20.3 psi (14.28 m of Water)
Power Source 230 v
Pump Housing Material Plastic; Polypropylene
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
W Series Aluminum Pumps - W900 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4003.0 to 4351.1 psi (2814 to 3059 m of Water)
Media Temperature 194 to 221 F (90 to 105 C)
View Details