ResinLab Eleset™ UR6060 Polyurethane Encapsulant Clear is a two component, room temperature curing resin that is used for LED encapsulation and high quality castings. It is low viscosity, easy-to-mix, and provides long-term UV stability. Designed for use in cartridges and molding using the MoldMan Systems™ equipment. Part A, 5 gal Pail.
| Ellsworth Adhesives | |
|---|---|
| Product Category | Encapsulants and Potting Compounds |
| Product Number | UR6060 CLEAR A PL |
| Product Name | ResinLab Eleset™ UR6060 Polyurethane Encapsulant Part A Clear 5 gal Pail |
| Cure / Technology | Two Component |
| Chemical System | Polyurethane |
| Thermal Conductivity | 0.2000 W/m-K (0.1156 BTU-ft/hr-ft²-F) |
| Tensile (Break) | 400 psi (2758 KPa) |