TRINAMIC Motion Control GmbH & Co. KG. Datasheets for Stepper Motors (rotary)
Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications.
Stepper Motors (rotary): Learn more
| Product Name | Notes |
|---|---|
| 42mm high performance stepper motor with integrated controller/driver The PD-111-42 is a full mechatronic solution including a 42mm flange high torque motor (NEMA17). Its high motor current allows up to... | |
| The PD-013-42 is a full mechatronic solution including a 42mm flange motor (NEMA17). It joins a convenient controller electronic with a range of different motor torques. The PD-013-42 offers three... | |
| The PD-108-28-SE is a full mechatronic solution including a 28mm flange motor (NEMA11). It joins a convenient controller electronic and a integrated sensOstep™ encoder. The PD-108-28-SE offers two motor torque... | |
| The PD-109-57 V2 is a full mechatronic solution including a 57mm flange motor (NEMA23). It combines a convenient controller electronic with a range of different motor types. The PD-109-57 V2... | |
| The PD-110-42 is a full mechatronic solution including a 42mm flange motor (NEMA17). It joins a convenient controller electronic with a range of different motor torques. The PD-110-42 offers three... | |
| The PD-111-56 is a full mechatronic solution including a 56mm flange high torque motor (NEMA23). The low resistance of the motor coils and the supported high motor current allows highly... | |
| The PD-113-56/60-SE PANdrive™ is a full mechatronic solution including a 57 or 60mm flange high torque motor, a motion controller/driver and a integrated sensOstep™ encoder. The PANdrive™ can be controlled... | |
| The PD-116-60-SE PANdrive is a full mechatronic solution including a 60mm flange high torque motor, a motion controller/driver and a integrated sensOstep™ encoder. The PANdrive can be controlled via RS232,... | |
| The PD-140-42-SE PANdrive is a full mechatronic solution including a 42mm flange high torque motor, a motion controller/driver and a integrated sensOstep™ encoder. The PD-140-42-SE can be controlled via RS232,... | |
| The PD-146-60-SE PANdrive™ is a full mechatronic solution including 60mm flange high torque motor, a motion controller/driver and an integrated high resolution sensOstep™ encoder. The PANdrive™ is equipped with the... | |
| The PD57-1060 and PD60-1060 PANdrive™ familly is a full mechatronic solution including a high torque stepper motor and a motion controller/driver using the new outstanding coolStep™ technology for sensorless load... | |
| The PD86-1180 PANdrive™ is a full mechatronic solution including a 86mm flange high torque motor and a motion controller/driver using the new outstanding coolStep™ technology for sensorless load dependent current... | |
| The TMCM-110-42 is an intelligent stepper motor controller and driver module to be mounted directly on a 42mm flange motor. This module converts the motor into a compact mechatronic device... | |
| The TMCM-Motor is for testing purpose only. The specification for this motor are not guaranteed. The motor type can change from time to time. Specifications 0.8A to 1.5A coil current... | |
| These 2-phase hybrid stepper motors are optimized for microstepping and give a good fit to the TRINAMIC family of motor controllers and drivers. They are used in the PD-113-57 PANdrive... | |
| These two phase hybrid stepper motors are optimized for microstepping and give a good fit to the high power TRINAMIC family of motor controllers and drivers (e.g. IDX 7505 or... | |
| These two phase hybrid stepper motors are optimized for microstepping and give a good fit to the TRINAMIC family of motor controllers and drivers. They are also used in the... | |
| These two phase hybrid stepper motors are optimized for microstepping and give a good fit to the TRINAMIC family of motor controllers and drivers. They can be used in very... | |
| These two phase hybrid stepper motors are optimized for microstepping and give a good fit to the TRINAMIC family of motor controllers and drivers. Wit up to 310Ncm they provide... |