TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor With Driver, 2.8A, 2.1N-M; Stepper Motor Type Trinamic PD60-3-1161

Description
STEPPER MOTOR WITH DRIVER, 2.8A, 2.1N-M; Stepper Motor Type:Single Shaft; Motor Size:60mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.1N-m; Current Rating:2.8A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:82mm RoHS Compliant: Yes
Description
STEPPER MOTOR WITH DRIVER, 2.8A, 2.1N-M; Stepper Motor Type:Single Shaft; Motor Size:60mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.1N-m; Current Rating:2.8A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:82mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor With Driver, 2.8A, 2.1N-M; Stepper Motor Type Trinamic - 65AC6218 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor With Driver, 2.8A, 2.1N-M; Stepper Motor Type Trinamic
65AC6218
Stepper Motor With Driver, 2.8A, 2.1N-M; Stepper Motor Type Trinamic 65AC6218
STEPPER MOTOR WITH DRIVER, 2.8A, 2.1N-M; Stepper Motor Type:Single Shaft; Motor Size:60mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.1N-m; Current Rating:2.8A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:82mm RoHS Compliant: Yes

STEPPER MOTOR WITH DRIVER, 2.8A, 2.1N-M; Stepper Motor Type:Single Shaft; Motor Size:60mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:2.1N-m; Current Rating:2.8A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:82mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6218
Product Name Stepper Motor With Driver, 2.8A, 2.1N-M; Stepper Motor Type Trinamic
Step Angle 1.80 degrees
Continuous Current 2.8 amps
Continuous Torque 18.6 In-lbs (21.43 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2250 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 5.31 in-oz/amp (37.5 mN-m/amp)
Rotor Inertia 1.42E-4 oz-in-sec² (1.00E-3 kg-cm²)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM86156H-18310 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 1699 In-oz (1200 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Servo motor - EMMS-AS-55-MK-HS-TM - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 0.8000 amps
Continuous Torque 6.0 In-lbs (6.94 kg-cm)
View Details