TRINAMIC Motion Control GmbH & Co. KG. PANdrive PD-111-56

Description
The PD-111-56 is a full mechatronic solution including a 56mm flange high torque motor (NEMA23). The low resistance of the motor coils and the supported high motor current allows highly dynamic operation. The driver electronics supports up-to 64 micro-steps. The PD-111-56 can be controlled via RS-232, RS-485 or CAN and IIC interfaces. For connection of power supply and motor coils screw connectors are available. Communication interfaces and multi purpose I/Os can be connected via small JST connectors. The PD-111-56 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL). Using predefined TMCL high level commands like „move to position“ or „constant rotation“ a rapid and fast development of motion control applications is guaranteed. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL program can be stored in the on board EEPROM for stand-alone operation. With the StallGuard™ feature it is possible to detect motor overload or motor stall. Specifications Electrical data 15V to 36V supply voltage Motor data total length: 85mm max. torque 0.78Nm up to 1200 RPM at 0.56Nm 5A RMS max coil current Interface RS232, RS485 or CAN 2.0b, I²C 2 inputs for reference and stop switches 1 general purpose input and 1 output Features high accuracy 64 times microstepping high current for highly dynamic drive EEPROM for 2048 TMCL commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) StallGuardTM for sensorless motor stall detection full step frequencies of upto 20KHz dynamic current control Software stand-alone operation using TMCL or remote controlled operation PC-based application development software TMCL-IDE included Order Options -485 (RS-485, RS-232 and IIC interface, TMCL firmware) -CAN (CAN, RS-232 and IIC interface, TMCL firmware) Other pluggable JST connectors / cables included RoHS compliant
Description
The PD-111-56 is a full mechatronic solution including a 56mm flange high torque motor (NEMA23). The low resistance of the motor coils and the supported high motor current allows highly dynamic operation. The driver electronics supports up-to 64 micro-steps. The PD-111-56 can be controlled via RS-232, RS-485 or CAN and IIC interfaces. For connection of power supply and motor coils screw connectors are available. Communication interfaces and multi purpose I/Os can be connected via small JST connectors. The PD-111-56 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL). Using predefined TMCL high level commands like „move to position“ or „constant rotation“ a rapid and fast development of motion control applications is guaranteed. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL program can be stored in the on board EEPROM for stand-alone operation. With the StallGuard™ feature it is possible to detect motor overload or motor stall. Specifications Electrical data 15V to 36V supply voltage Motor data total length: 85mm max. torque 0.78Nm up to 1200 RPM at 0.56Nm 5A RMS max coil current Interface RS232, RS485 or CAN 2.0b, I²C 2 inputs for reference and stop switches 1 general purpose input and 1 output Features high accuracy 64 times microstepping high current for highly dynamic drive EEPROM for 2048 TMCL commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) StallGuardTM for sensorless motor stall detection full step frequencies of upto 20KHz dynamic current control Software stand-alone operation using TMCL or remote controlled operation PC-based application development software TMCL-IDE included Order Options -485 (RS-485, RS-232 and IIC interface, TMCL firmware) -CAN (CAN, RS-232 and IIC interface, TMCL firmware) Other pluggable JST connectors / cables included RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
PANdrive PD-111-56 -  - TRINAMIC Motion Control GmbH & Co. KG.
Hamburg, Germany
PANdrive PD-111-56
PANdrive PD-111-56
The PD-111-56 is a full mechatronic solution including a 56mm flange high torque motor (NEMA23). The low resistance of the motor coils and the supported high motor current allows highly dynamic operation. The driver electronics supports up-to 64 micro-steps. The PD-111-56 can be controlled via RS-232, RS-485 or CAN and IIC interfaces. For connection of power supply and motor coils screw connectors are available. Communication interfaces and multi purpose I/Os can be connected via small JST connectors. The PD-111-56 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL). Using predefined TMCL high level commands like „move to position“ or „constant rotation“ a rapid and fast development of motion control applications is guaranteed. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL program can be stored in the on board EEPROM for stand-alone operation. With the StallGuard™ feature it is possible to detect motor overload or motor stall. Specifications Electrical data 15V to 36V supply voltage Motor data total length: 85mm max. torque 0.78Nm up to 1200 RPM at 0.56Nm 5A RMS max coil current Interface RS232, RS485 or CAN 2.0b, I²C 2 inputs for reference and stop switches 1 general purpose input and 1 output Features high accuracy 64 times microstepping high current for highly dynamic drive EEPROM for 2048 TMCL commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) StallGuardTM for sensorless motor stall detection full step frequencies of upto 20KHz dynamic current control Software stand-alone operation using TMCL or remote controlled operation PC-based application development software TMCL-IDE included Order Options -485 (RS-485, RS-232 and IIC interface, TMCL firmware) -CAN (CAN, RS-232 and IIC interface, TMCL firmware) Other pluggable JST connectors / cables included RoHS compliant

The PD-111-56 is a full mechatronic solution including a 56mm flange high torque motor (NEMA23). The low resistance of the motor coils and the supported high motor current allows highly dynamic operation. The driver electronics supports up-to 64 micro-steps. The PD-111-56 can be controlled via RS-232, RS-485 or CAN and IIC interfaces. For connection of power supply and motor coils screw connectors are available. Communication interfaces and multi purpose I/Os can be connected via small JST connectors. The PD-111-56 comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL). Using predefined TMCL high level commands like „move to position“ or „constant rotation“ a rapid and fast development of motion control applications is guaranteed. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL program can be stored in the on board EEPROM for stand-alone operation. With the StallGuard™ feature it is possible to detect motor overload or motor stall.

Specifications

Electrical data

  • 15V to 36V supply voltage

Motor data

  • total length: 85mm
  • max. torque 0.78Nm
  • up to 1200 RPM at 0.56Nm
  • 5A RMS max coil current

Interface

  • RS232, RS485 or CAN 2.0b, I²C
  • 2 inputs for reference and stop switches
  • 1 general purpose input and 1 output

Features

  • high accuracy 64 times microstepping
  • high current for highly dynamic drive
  • EEPROM for 2048 TMCL commands
  • automatic ramp generation in hardware
  • on the fly alteration of motion parameters (e.g. position, velocity, acceleration)
  • StallGuardTM for sensorless motor stall detection
  • full step frequencies of upto 20KHz
  • dynamic current control

Software

  • stand-alone operation using TMCL or remote controlled operation
  • PC-based application development software TMCL-IDE included

Order Options

  • -485 (RS-485, RS-232 and IIC interface, TMCL firmware)
  • -CAN (CAN, RS-232 and IIC interface, TMCL firmware)

Other

  • pluggable JST connectors / cables included
  • RoHS compliant
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Stepper Motors (rotary)
Product Name PANdrive PD-111-56
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 1.09 in-oz/amp (7.72 mN-m/amp)
Rotor Inertia 2.12E-6 oz-in-sec² (1.50E-5 kg-cm²)
View Details
Stepper Motor - 35HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 12.8 VDC
Number of Leads 4 to 8 #
View Details
Servo motor - EMME-AS-80-M-HS-ASB - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 637 In-oz (450 N-cm)
Continuous Current 2.1 amps
View Details
Stepper Motors - 5350467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 31 In-oz (22 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details