TRINAMIC Motion Control GmbH & Co. KG. Datasheets for Electronic Development Boards

Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more

Product Name Notes
The baseboard BB-160 allows to build a ready to use BLDC motor driver unit using the TMCM-160 driver module. It integrates velocity and torque (via current) control as well as...
The baseboard BB-611-1 allows to build a ready to use 6-axisstepper motor controller/driver unit using the TMCM-611 module. The module can be remotely controlled via CAN (or RS485). Specifications Features...
The baseboard BB-611-2 allows to build a ready to use 12-axis stepper motor controller/driver unit using two TMCM-611 modules. The system can be remotely controlled via CAN (or RS485). Specifications...
The BB-103 is designed for the TMCM-103 single axis 2-phase stepper motor controller and driver module with encoder interface. This encoder feedback makes it an optimum solution for high-reliability closed...
The TMC211-EvalBoard makes it possible to evaluate the features of the TMC211 stepper motor controller and driver chip. The TMC211 evaluation board allows connecting the TMC211 chip to a power...
The TMC222 evaluation board makes it possible to evaluate the features of the stepper motor controller and driver chip TMC222. It is mainly intended for direct attachment to the Trinamic...
The TMC223 evaluation board makes it possible to evaluate the features of the stepper motor controller and driver chip TMC223. The TMC223 evaluation board allows connecting the TMC223 chip to...
The TMC262-EVAL allows you to explore all functions of the TMC262. The evaluation board comes with a PC software which gives you access to every function of the driver. It...
The TMC32NPx and TMC401 evaluation board allows to compare the performance of different stepper driver configurations, using a two or a four layer layout and different SMD technology. The related...
The TMC32NPx evaluation board allows to compare the performance of different stepper driver configurations, using a two or a four layer layout and different SMD technology. The related signals can...
The TMC332-EVAL makes it possible to evaluate the features of the TMC332 high precision sequencer together with a 2- or 3-phase stepping motor. With the evaluation software there is access...
The TMC389-EVAL allows you to explore all functions of the TMC389. The evaluation board comes with a PC software which gives you access to every function of the driver. It...
The TMC428A-EVAL allows you to explore all functions of the SPI™ chipset using the TMC428 motion controller and TMC236/246 and TMC239/249 drivers. It is equipped with the TMC246A-PA and TMC249A-SA...
The TMC457-EVAL is designed to evaluate the TMC457 high-end motion controller in combination with a TMC246 stepper motor driver or with a Piezo LEGS™ piezo motor from PiezoMotor™. Specifications Motor...
The TMC603-EVAL makes it possible to evaluate the features of the TMC603 three phase motor driver with BLDC back EMF commutation hallFX™. A PC software running under Windows enables to...
The TMCM-EVAL is a baseboard which allows to evaluate the operation of the TMCM controller modules. All interface signals of the respective are available on screw terminal connectors. The inputs...
The TRINAMIC TMCM-AC-840 Daughter Card Kit is an FPGA prototyping platform for power drivers for brushless DC motors (BLDC) as well as stepper motors. The TMCM-AC-840 Daughter Card Kit incorporates...
TMC249 Evaluation Board with High Voltage & High Resolution The TMC249-HVHR is an add-on board for the TMC428-EVAL, which demonstrates operation of the TMc249 with an increased voltage up to...