TRINAMIC Motion Control GmbH & Co. KG. Datasheets for Serial Interfaces

Serial interfaces are used to connect or convert an analog signal to a serial-digital output signal, and to convert from one network standard to another.
Serial Interfaces: Learn more

Product Name Notes
The TMC-401 converts step/direction signals into SPI datagrams that can be used to drive a TMC236, TMC239, TMC246 or TMC249 stepper motor driver chip directly. It provides five different microstep...
The USB-2-485 device is a low-cost interface converter that supplies a simple-to-use RS485 interface to a PC with an USB port. The USB-2-485 device can be used erverywhere where an...
The USB-2-X device is an interface converter that is equipped with a CAN interface, an IIC interface, a LIN interface, an SPI interface and an RS485 interface. It is connected...