TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor With Driver, 2.8A, 2.1N-M; Coil Type Trinamic PD60-3-1160-CANOPEN

Description
STEPPER MOTOR WITH DRIVER, 2.8A, 2.1N-M; Coil Type:Bipolar; Torque Max:2.1N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes
Description
STEPPER MOTOR WITH DRIVER, 2.8A, 2.1N-M; Coil Type:Bipolar; Torque Max:2.1N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor With Driver, 2.8A, 2.1N-M; Coil Type Trinamic - 65AC6216 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor With Driver, 2.8A, 2.1N-M; Coil Type Trinamic
65AC6216
Stepper Motor With Driver, 2.8A, 2.1N-M; Coil Type Trinamic 65AC6216
STEPPER MOTOR WITH DRIVER, 2.8A, 2.1N-M; Coil Type:Bipolar; Torque Max:2.1N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

STEPPER MOTOR WITH DRIVER, 2.8A, 2.1N-M; Coil Type:Bipolar; Torque Max:2.1N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6216
Product Name Stepper Motor With Driver, 2.8A, 2.1N-M; Coil Type Trinamic
Continuous Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 57HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 13.0 VDC
Number of Leads 4 to 8 #
View Details
P310 Disc Magnet High Speed Step Motor - P310 158 005 09 - Portescap
Specs
Holding Torque 2 In-oz (1 N-cm)
Step Angle 6.00 degrees
Continuous Torque 0.1 In-lbs (0.1429 kg-cm)
View Details
Brushless DC-Flat Motors Series 2610 ... B SC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.49 in-oz/amp (17.6 mN-m/amp)
Gear Type Spur
View Details
Servo motor - EMME-AS-60-S-LS-AMX - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Continuous Current 0.8000 amps
Continuous Torque 5.3 In-lbs (6.12 kg-cm)
View Details