TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor With Driver, 2.8A, 1.01N-M; Coil Type Trinamic PD57-2-1160-CANOPEN

Description
STEPPER MOTOR WITH DRIVER, 2.8A, 1.01N-M; Coil Type:Bipolar; Torque Max:1.01N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes
Description
STEPPER MOTOR WITH DRIVER, 2.8A, 1.01N-M; Coil Type:Bipolar; Torque Max:1.01N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor With Driver, 2.8A, 1.01N-M; Coil Type Trinamic - 65AC6213 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor With Driver, 2.8A, 1.01N-M; Coil Type Trinamic
65AC6213
Stepper Motor With Driver, 2.8A, 1.01N-M; Coil Type Trinamic 65AC6213
STEPPER MOTOR WITH DRIVER, 2.8A, 1.01N-M; Coil Type:Bipolar; Torque Max:1.01N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes

STEPPER MOTOR WITH DRIVER, 2.8A, 1.01N-M; Coil Type:Bipolar; Torque Max:1.01N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6213
Product Name Stepper Motor With Driver, 2.8A, 1.01N-M; Coil Type Trinamic
Continuous Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - TorquePower™ Plus TPP17 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 33.9 VDC
Current per Phase 2 amps
View Details
Stepper Motor - 39HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 20.0 VDC
Number of Leads 4 to 6 #
View Details
Stepper Motors Series AM1020 Two phase, 20 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.1800 amps
Holding Torque 0 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details
51 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-S15HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 0.8500 amps
Step Angle 1.80 degrees
Shaft Size 0.197 inch (5.0 mm)
View Details