TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor, 2-Ph, 1A, 0.22N-M; Coil Type Trinamic PD42-1-1270-CANOPEN

Description
STEPPER MOTOR, 2-PH, 1A, 0.22N-M; Coil Type:Bipolar; Torque Max:0.22N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1ohm; Inductance:1.6mH; Inertia:35g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, 2-PH, 1A, 0.22N-M; Coil Type:Bipolar; Torque Max:0.22N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1ohm; Inductance:1.6mH; Inertia:35g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2-Ph, 1A, 0.22N-M; Coil Type Trinamic - 65AC6194 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2-Ph, 1A, 0.22N-M; Coil Type Trinamic
65AC6194
Stepper Motor, 2-Ph, 1A, 0.22N-M; Coil Type Trinamic 65AC6194
STEPPER MOTOR, 2-PH, 1A, 0.22N-M; Coil Type:Bipolar; Torque Max:0.22N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1ohm; Inductance:1.6mH; Inertia:35g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes

STEPPER MOTOR, 2-PH, 1A, 0.22N-M; Coil Type:Bipolar; Torque Max:0.22N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1ohm; Inductance:1.6mH; Inertia:35g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6194
Product Name Stepper Motor, 2-Ph, 1A, 0.22N-M; Coil Type Trinamic
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

DSMH Series Hybrid Stepping Motor - Model DSM57115H-18300 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 382 In-oz (270 N-cm)
Step Angle 1.80 degrees
View Details
DC-Micromotors Series 1516 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 4.5 VDC
Torque Constant 0.3696 in-oz/amp (2.61 mN-m/amp)
Rotor Inertia 3.68E-6 oz-in-sec² (2.60E-5 kg-cm²)
View Details
Servo motor - EMMS-AS-55-SK-HS-TSB - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 113 In-oz (80 N-cm)
Continuous Current 0.4900 amps
View Details
Stepper Motor - Hansen Series 123-1 Size 23 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Holding Torque 9 to 15 In-oz (6 to 11 N-cm)
View Details