TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor Driver, 1-Ph, 2.8A, 0.55Nm; Coil Type Trinamic PD57-1-1276-CANOPEN

Description
STEPPER MOTOR DRIVER, 1-PH, 2.8A, 0.55NM; Coil Type:Bipolar; Torque Max:0.55N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:0.7ohm; Inductance:1.4mH; Inertia:120g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR DRIVER, 1-PH, 2.8A, 0.55NM; Coil Type:Bipolar; Torque Max:0.55N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:0.7ohm; Inductance:1.4mH; Inertia:120g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor Driver, 1-Ph, 2.8A, 0.55Nm; Coil Type Trinamic - 72AC6258 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor Driver, 1-Ph, 2.8A, 0.55Nm; Coil Type Trinamic
72AC6258
Stepper Motor Driver, 1-Ph, 2.8A, 0.55Nm; Coil Type Trinamic 72AC6258
STEPPER MOTOR DRIVER, 1-PH, 2.8A, 0.55NM; Coil Type:Bipolar; Torque Max:0.55N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:0.7ohm; Inductance:1.4mH; Inertia:120g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes

STEPPER MOTOR DRIVER, 1-PH, 2.8A, 0.55NM; Coil Type:Bipolar; Torque Max:0.55N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:0.7ohm; Inductance:1.4mH; Inertia:120g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 72AC6258
Product Name Stepper Motor Driver, 1-Ph, 2.8A, 0.55Nm; Coil Type Trinamic
Continuous Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
 - PST.24BY1903-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 2.2 VDC
Step Angle 11.25 degrees
View Details
DC-Micromotors Series 3272 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 2.95 in-oz/amp (20.8 mN-m/amp)
Rotor Inertia 9.49E-4 oz-in-sec² (0.0067 kg-cm²)
View Details
Stepper Motors - 5350445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 268 In-oz (189 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details