TRINAMIC Motion Control GmbH & Co. KG. PANdrive PD-116-60-SE

Description
The PD-116-60-SE PANdrive is a full mechatronic solution including a 60mm flange high torque motor, a motion controller/driver and a integrated sensOstep™ encoder. The PANdrive can be controlled via RS232, or CAN interface. The power supply, interface and the multi purpose I/Os can be connected with small JST connectors. The chopSync™ feature allows high speed movement without resonance problems. The internal absolute sensOstep™ encoder can be used to detect step loss or to control the target position. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The firmware of the PD-116-60-SE can be updated via the serial interface. The "-TMCL" firmware option comes with the PC based software development environment TMCL-IDE. Using predefined TMCL™ (Trinamic Motion Control Language) high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. Host communication is possible via RS-232 or CAN interface. A user TMCL program can be stored in the on board EEPROM for stand-alone operation. With the "-CANopen" firmware option it is possible to operate the PANdrive in CANopen networks together with other equipment. Specifications Electrical data 7V to 28,5V supply voltage Motor data flange size: 60mm / NEMA24 shaft diameter: 8mm with D-cut shaft length: 25mm motor current: 2.8A Interface RS232 and CAN 2.0b host interface 2 inputs for reference and stop switches 3 general purpose inputs (24V compatible) 3 general purpose outputs (open collector) Features integrated absolute sensOstep™ encoder (max. 4096 cpr) up to 64 times microstepping memory for 2048 TMCL™ commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) stallGuard™ for sensorless motor stall detection dynamic current control chopSync™ feature for high motor velocity by reducing resonances Software stand-alone operation using TMCL™ or remote controlled operation PC-based application development software TMCL-IDE included optional: CANopen firmware (CiA301 / CiA402) Order Options -TMCL (TMCL™ firmware) -CANopen (CANopen firmware) Other D-SUB 9 + D-SUB 15 connector housing RoHS compliant
Description
The PD-116-60-SE PANdrive is a full mechatronic solution including a 60mm flange high torque motor, a motion controller/driver and a integrated sensOstep™ encoder. The PANdrive can be controlled via RS232, or CAN interface. The power supply, interface and the multi purpose I/Os can be connected with small JST connectors. The chopSync™ feature allows high speed movement without resonance problems. The internal absolute sensOstep™ encoder can be used to detect step loss or to control the target position. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The firmware of the PD-116-60-SE can be updated via the serial interface. The "-TMCL" firmware option comes with the PC based software development environment TMCL-IDE. Using predefined TMCL™ (Trinamic Motion Control Language) high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. Host communication is possible via RS-232 or CAN interface. A user TMCL program can be stored in the on board EEPROM for stand-alone operation. With the "-CANopen" firmware option it is possible to operate the PANdrive in CANopen networks together with other equipment. Specifications Electrical data 7V to 28,5V supply voltage Motor data flange size: 60mm / NEMA24 shaft diameter: 8mm with D-cut shaft length: 25mm motor current: 2.8A Interface RS232 and CAN 2.0b host interface 2 inputs for reference and stop switches 3 general purpose inputs (24V compatible) 3 general purpose outputs (open collector) Features integrated absolute sensOstep™ encoder (max. 4096 cpr) up to 64 times microstepping memory for 2048 TMCL™ commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) stallGuard™ for sensorless motor stall detection dynamic current control chopSync™ feature for high motor velocity by reducing resonances Software stand-alone operation using TMCL™ or remote controlled operation PC-based application development software TMCL-IDE included optional: CANopen firmware (CiA301 / CiA402) Order Options -TMCL (TMCL™ firmware) -CANopen (CANopen firmware) Other D-SUB 9 + D-SUB 15 connector housing RoHS compliant

Suppliers

Company
Product
Description
Supplier Links
PANdrive PD-116-60-SE -  - TRINAMIC Motion Control GmbH & Co. KG.
Hamburg, Germany
PANdrive PD-116-60-SE
PANdrive PD-116-60-SE
The PD-116-60-SE PANdrive is a full mechatronic solution including a 60mm flange high torque motor, a motion controller/driver and a integrated sensOstep™ encoder. The PANdrive can be controlled via RS232, or CAN interface. The power supply, interface and the multi purpose I/Os can be connected with small JST connectors. The chopSync™ feature allows high speed movement without resonance problems. The internal absolute sensOstep™ encoder can be used to detect step loss or to control the target position. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The firmware of the PD-116-60-SE can be updated via the serial interface. The "-TMCL" firmware option comes with the PC based software development environment TMCL-IDE. Using predefined TMCL™ (Trinamic Motion Control Language) high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. Host communication is possible via RS-232 or CAN interface. A user TMCL program can be stored in the on board EEPROM for stand-alone operation. With the "-CANopen" firmware option it is possible to operate the PANdrive in CANopen networks together with other equipment. Specifications Electrical data 7V to 28,5V supply voltage Motor data flange size: 60mm / NEMA24 shaft diameter: 8mm with D-cut shaft length: 25mm motor current: 2.8A Interface RS232 and CAN 2.0b host interface 2 inputs for reference and stop switches 3 general purpose inputs (24V compatible) 3 general purpose outputs (open collector) Features integrated absolute sensOstep™ encoder (max. 4096 cpr) up to 64 times microstepping memory for 2048 TMCL™ commands automatic ramp generation in hardware on the fly alteration of motion parameters (e.g. position, velocity, acceleration) stallGuard™ for sensorless motor stall detection dynamic current control chopSync™ feature for high motor velocity by reducing resonances Software stand-alone operation using TMCL™ or remote controlled operation PC-based application development software TMCL-IDE included optional: CANopen firmware (CiA301 / CiA402) Order Options -TMCL (TMCL™ firmware) -CANopen (CANopen firmware) Other D-SUB 9 + D-SUB 15 connector housing RoHS compliant

The PD-116-60-SE PANdrive is a full mechatronic solution including a 60mm flange high torque motor, a motion controller/driver and a integrated sensOstep™ encoder. The PANdrive can be controlled via RS232, or CAN interface. The power supply, interface and the multi purpose I/Os can be connected with small JST connectors. The chopSync™ feature allows high speed movement without resonance problems. The internal absolute sensOstep™ encoder can be used to detect step loss or to control the target position. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The firmware of the PD-116-60-SE can be updated via the serial interface. The "-TMCL" firmware option comes with the PC based software development environment TMCL-IDE. Using predefined TMCL™ (Trinamic Motion Control Language) high level commands like "move to position" or "constant rotation" rapid and fast development of motion control applications is guaranteed. Host communication is possible via RS-232 or CAN interface. A user TMCL program can be stored in the on board EEPROM for stand-alone operation. With the "-CANopen" firmware option it is possible to operate the PANdrive in CANopen networks together with other equipment.

Specifications

Electrical data

  • 7V to 28,5V supply voltage

Motor data

  • flange size: 60mm / NEMA24
  • shaft diameter: 8mm with D-cut
  • shaft length: 25mm
  • motor current: 2.8A

Interface

  • RS232 and CAN 2.0b host interface
  • 2 inputs for reference and stop switches
  • 3 general purpose inputs (24V compatible)
  • 3 general purpose outputs (open collector)

Features

  • integrated absolute sensOstep™ encoder (max. 4096 cpr)
  • up to 64 times microstepping
  • memory for 2048 TMCL™ commands
  • automatic ramp generation in hardware
  • on the fly alteration of motion parameters (e.g. position, velocity, acceleration)
  • stallGuard™ for sensorless motor stall detection
  • dynamic current control
  • chopSync™ feature for high motor velocity by reducing resonances

Software

  • stand-alone operation using TMCL™ or remote controlled operation
  • PC-based application development software TMCL-IDE included
  • optional: CANopen firmware (CiA301 / CiA402)

Order Options

  • -TMCL (TMCL™ firmware)
  • -CANopen (CANopen firmware)

Other

  • D-SUB 9 + D-SUB 15 connector
  • housing
  • RoHS compliant
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Stepper Motors (rotary)
Product Name PANdrive PD-116-60-SE
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 3257 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 3.89 in-oz/amp (27.5 mN-m/amp)
Rotor Inertia 5.81E-4 oz-in-sec² (0.0041 kg-cm²)
View Details
Stepper Motor - 57HSM Series (0.9 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 13.0 VDC
Number of Leads 4 to 8 #
View Details
Servo motor - EMMS-AS-140-LK-HS-RS - Festo Corporation
Specs
Continuous Current 7.8 amps
Continuous Torque 177.4 In-lbs (205 kg-cm)
Rotor Inertia 2.69 oz-in-sec² (19.03 kg-cm²)
View Details
Stepper Motors - 1805295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 991 In-oz (700 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details