TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor Driver, 1-Ph, 2.8A, 1.01Nm; Coil Type Trinamic PD57-2-1276-CANOPEN

Description
STEPPER MOTOR DRIVER, 1-PH, 2.8A, 1.01NM; Coil Type:Bipolar; Torque Max:1.01N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:0.83ohm; Inductance:2.2mH; Inertia:275g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR DRIVER, 1-PH, 2.8A, 1.01NM; Coil Type:Bipolar; Torque Max:1.01N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:0.83ohm; Inductance:2.2mH; Inertia:275g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor Driver, 1-Ph, 2.8A, 1.01Nm; Coil Type Trinamic - 72AC6261 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor Driver, 1-Ph, 2.8A, 1.01Nm; Coil Type Trinamic
72AC6261
Stepper Motor Driver, 1-Ph, 2.8A, 1.01Nm; Coil Type Trinamic 72AC6261
STEPPER MOTOR DRIVER, 1-PH, 2.8A, 1.01NM; Coil Type:Bipolar; Torque Max:1.01N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:0.83ohm; Inductance:2.2mH; Inertia:275g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes

STEPPER MOTOR DRIVER, 1-PH, 2.8A, 1.01NM; Coil Type:Bipolar; Torque Max:1.01N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:0.83ohm; Inductance:2.2mH; Inertia:275g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 72AC6261
Product Name Stepper Motor Driver, 1-Ph, 2.8A, 1.01Nm; Coil Type Trinamic
Continuous Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 119-1 Size 19 Step Motor - ElectroCraft
Specs
Standard DC Voltage 12V; 24V
DC Voltage Range 12.0 to 24.0 VDC
Continuous Torque 0.1 to 0.2 In-lbs (0.0937 to 0.2739 kg-cm)
View Details
Stepper Motor - 57HYD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 20.0 VDC
Number of Leads 4 to 8 #
View Details
Stepper Motors - 1805289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 191 In-oz (135 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2851H-16065 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 16 In-oz (11 N-cm)
Step Angle 1.80 degrees
View Details