TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor Driver, 1-Ph, 2.8A, 3.1Nm; Coil Type Trinamic PD60-4-1276-CANOPEN

Description
STEPPER MOTOR DRIVER, 1-PH, 2.8A, 3.1NM; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:1.5ohm; Inductance:6.8mH; Inertia:840g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR DRIVER, 1-PH, 2.8A, 3.1NM; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:1.5ohm; Inductance:6.8mH; Inertia:840g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor Driver, 1-Ph, 2.8A, 3.1Nm; Coil Type Trinamic - 72AC6267 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor Driver, 1-Ph, 2.8A, 3.1Nm; Coil Type Trinamic
72AC6267
Stepper Motor Driver, 1-Ph, 2.8A, 3.1Nm; Coil Type Trinamic 72AC6267
STEPPER MOTOR DRIVER, 1-PH, 2.8A, 3.1NM; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:1.5ohm; Inductance:6.8mH; Inertia:840g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes

STEPPER MOTOR DRIVER, 1-PH, 2.8A, 3.1NM; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:1.5ohm; Inductance:6.8mH; Inertia:840g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 72AC6267
Product Name Stepper Motor Driver, 1-Ph, 2.8A, 3.1Nm; Coil Type Trinamic
Continuous Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.2266 in-oz/amp (1.6 mN-m/amp)
Rotor Inertia 4.04E-7 oz-in-sec² (2.85E-6 kg-cm²)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM3526H-16040 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 7 In-oz (5 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo motor - EMMS-AS-140-LK-HV-RM - Festo Corporation
Specs
Continuous Current 9.96 amps
Continuous Torque 154.1 In-lbs (178 kg-cm)
Rotor Inertia 2.69 oz-in-sec² (19.03 kg-cm²)
View Details