TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor, 2-Ph, 0.67A, 6N-Cm; Coil Type Trinamic PD28-1-1021-TMCL

Description
STEPPER MOTOR, 2-PH, 0.67A, 6N-CM; Coil Type:Bipolar; Torque Max:6N-cm; Current Rating:670mA; No. of Phases:Two Phase; Resistance:5.6ohm; Inductance:3.4mH; Inertia:9g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27- RoHS Compliant: Yes
Description
STEPPER MOTOR, 2-PH, 0.67A, 6N-CM; Coil Type:Bipolar; Torque Max:6N-cm; Current Rating:670mA; No. of Phases:Two Phase; Resistance:5.6ohm; Inductance:3.4mH; Inertia:9g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2-Ph, 0.67A, 6N-Cm; Coil Type Trinamic - 65AC6188 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2-Ph, 0.67A, 6N-Cm; Coil Type Trinamic
65AC6188
Stepper Motor, 2-Ph, 0.67A, 6N-Cm; Coil Type Trinamic 65AC6188
STEPPER MOTOR, 2-PH, 0.67A, 6N-CM; Coil Type:Bipolar; Torque Max:6N-cm; Current Rating:670mA; No. of Phases:Two Phase; Resistance:5.6ohm; Inductance:3.4mH; Inertia:9g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27- RoHS Compliant: Yes

STEPPER MOTOR, 2-PH, 0.67A, 6N-CM; Coil Type:Bipolar; Torque Max:6N-cm; Current Rating:670mA; No. of Phases:Two Phase; Resistance:5.6ohm; Inductance:3.4mH; Inertia:9g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6188
Product Name Stepper Motor, 2-Ph, 0.67A, 6N-Cm; Coil Type Trinamic
Continuous Current 0.6700 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series AM2224 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.1250 amps
Holding Torque 5 In-oz (4 N-cm)
Step Angle 15.00 degrees
View Details
DSMH Series Hybrid Stepping Motor - Model DSM86118H-18300 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 1204 In-oz (850 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Servo motor - EMMS-AS-140-S-HS-RMB - Festo Corporation
Specs
Holding Torque 2549 In-oz (1800 N-cm)
Continuous Current 4.4 amps
Continuous Torque 84.5 In-lbs (97.45 kg-cm)
View Details