TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor, 2-Ph, 1A, 35N-Cm; Coil Type Trinamic PD42-2-1141

Description
STEPPER MOTOR, 2-PH, 1A, 35N-CM; Coil Type:Bipolar; Torque Max:35N-cm; Current Rating:1A; No. of Phases:Two Phase; Resistance:4.5ohm; Inductance:7.5mH; Inertia:54g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes
Description
STEPPER MOTOR, 2-PH, 1A, 35N-CM; Coil Type:Bipolar; Torque Max:35N-cm; Current Rating:1A; No. of Phases:Two Phase; Resistance:4.5ohm; Inductance:7.5mH; Inertia:54g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2-Ph, 1A, 35N-Cm; Coil Type Trinamic - 65AC6199 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2-Ph, 1A, 35N-Cm; Coil Type Trinamic
65AC6199
Stepper Motor, 2-Ph, 1A, 35N-Cm; Coil Type Trinamic 65AC6199
STEPPER MOTOR, 2-PH, 1A, 35N-CM; Coil Type:Bipolar; Torque Max:35N-cm; Current Rating:1A; No. of Phases:Two Phase; Resistance:4.5ohm; Inductance:7.5mH; Inertia:54g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes

STEPPER MOTOR, 2-PH, 1A, 35N-CM; Coil Type:Bipolar; Torque Max:35N-cm; Current Rating:1A; No. of Phases:Two Phase; Resistance:4.5ohm; Inductance:7.5mH; Inertia:54g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6199
Product Name Stepper Motor, 2-Ph, 1A, 35N-Cm; Coil Type Trinamic
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

DSMH Series Hybrid Stepping Motor - Model DSM8680H-18275 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 637 In-oz (450 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Servo motor - EMME-AS-80-S-HS-AMX - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 1.6 amps
Continuous Torque 20.4 In-lbs (23.47 kg-cm)
View Details