TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor, 2-Ph, 1A, 0.36N-M; Coil Type Trinamic PD42-2-1270-TMCL

Description
STEPPER MOTOR, 2-PH, 1A, 0.36N-M; Coil Type:Bipolar; Torque Max:0.36N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.2ohm; Inductance:2.2mH; Inertia:57g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, 2-PH, 1A, 0.36N-M; Coil Type:Bipolar; Torque Max:0.36N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.2ohm; Inductance:2.2mH; Inertia:57g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2-Ph, 1A, 0.36N-M; Coil Type Trinamic - 65AC6201 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2-Ph, 1A, 0.36N-M; Coil Type Trinamic
65AC6201
Stepper Motor, 2-Ph, 1A, 0.36N-M; Coil Type Trinamic 65AC6201
STEPPER MOTOR, 2-PH, 1A, 0.36N-M; Coil Type:Bipolar; Torque Max:0.36N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.2ohm; Inductance:2.2mH; Inertia:57g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes

STEPPER MOTOR, 2-PH, 1A, 0.36N-M; Coil Type:Bipolar; Torque Max:0.36N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.2ohm; Inductance:2.2mH; Inertia:57g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6201
Product Name Stepper Motor, 2-Ph, 1A, 0.36N-M; Coil Type Trinamic
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 18 In-oz (13 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 1.98E-4 oz-in-sec² (0.0014 kg-cm²)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM8680H-18275 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 637 In-oz (450 N-cm)
Step Angle 1.80 degrees
View Details
Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
Rotor Inertia 8.92E-4 oz-in-sec² (0.0063 kg-cm²)
View Details
Stepper Motor - TorquePower™ Plus TPP34 - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 12.2 VDC
Current per Phase 5 amps
View Details