TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor, 2-Ph, 1A, 27N-Cm; Coil Type Trinamic PD42-1-1141

Description
STEPPER MOTOR, 2-PH, 1A, 27N-CM; Coil Type:Bipolar; Torque Max:27N-cm; Current Rating:1A; No. of Phases:Two Phase; Resistance:5.3ohm; Inductance:6.6mH; Inertia:35g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes
Description
STEPPER MOTOR, 2-PH, 1A, 27N-CM; Coil Type:Bipolar; Torque Max:27N-cm; Current Rating:1A; No. of Phases:Two Phase; Resistance:5.3ohm; Inductance:6.6mH; Inertia:35g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2-Ph, 1A, 27N-Cm; Coil Type Trinamic - 65AC6193 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2-Ph, 1A, 27N-Cm; Coil Type Trinamic
65AC6193
Stepper Motor, 2-Ph, 1A, 27N-Cm; Coil Type Trinamic 65AC6193
STEPPER MOTOR, 2-PH, 1A, 27N-CM; Coil Type:Bipolar; Torque Max:27N-cm; Current Rating:1A; No. of Phases:Two Phase; Resistance:5.3ohm; Inductance:6.6mH; Inertia:35g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes

STEPPER MOTOR, 2-PH, 1A, 27N-CM; Coil Type:Bipolar; Torque Max:27N-cm; Current Rating:1A; No. of Phases:Two Phase; Resistance:5.3ohm; Inductance:6.6mH; Inertia:35g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6193
Product Name Stepper Motor, 2-Ph, 1A, 27N-Cm; Coil Type Trinamic
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

DSMH Series Hybrid Stepping Motor - DSM4239H-14170 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 62 In-oz (44 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Stepper Motors Series AM1020 Two phase, 20 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.1800 amps
Holding Torque 0 In-oz (0 N-cm)
Step Angle 18.00 degrees
View Details
Servo motor - EMMS-AS-55-M-HS-RRB-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 113 In-oz (80 N-cm)
Continuous Current 0.8000 amps
View Details