TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor With Driver, 2.8A, 0.4N-M; Coil Type Trinamic PD42-3-1241-CANOPEN

Description
STEPPER MOTOR WITH DRIVER, 2.8A, 0.4N-M; Coil Type:Bipolar; Torque Max:0.4N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:0.5ohm; Inductance:600µH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR WITH DRIVER, 2.8A, 0.4N-M; Coil Type:Bipolar; Torque Max:0.4N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:0.5ohm; Inductance:600µH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor With Driver, 2.8A, 0.4N-M; Coil Type Trinamic - 67AC8554 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor With Driver, 2.8A, 0.4N-M; Coil Type Trinamic
67AC8554
Stepper Motor With Driver, 2.8A, 0.4N-M; Coil Type Trinamic 67AC8554
STEPPER MOTOR WITH DRIVER, 2.8A, 0.4N-M; Coil Type:Bipolar; Torque Max:0.4N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:0.5ohm; Inductance:600µH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes

STEPPER MOTOR WITH DRIVER, 2.8A, 0.4N-M; Coil Type:Bipolar; Torque Max:0.4N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:0.5ohm; Inductance:600µH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 67AC8554
Product Name Stepper Motor With Driver, 2.8A, 0.4N-M; Coil Type Trinamic
Continuous Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details
Stepper Motor - 35HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 12.8 VDC
Number of Leads 4 to 8 #
View Details
Stepper Motors Series AM1524 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.1500 amps
Holding Torque 1 In-oz (1 N-cm)
Step Angle 15.00 degrees
View Details
62.8 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-D18HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 0.8500 amps
Step Angle 1.80 degrees
Shaft Size 0.197 inch (5.0 mm)
View Details