TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor, 2-Ph, 1A, 0.44N-M; Coil Type Trinamic PD42-3-1270-TMCL

Description
STEPPER MOTOR, 2-PH, 1A, 0.44N-M; Coil Type:Bipolar; Torque Max:0.44N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.4ohm; Inductance:2.1mH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, 2-PH, 1A, 0.44N-M; Coil Type:Bipolar; Torque Max:0.44N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.4ohm; Inductance:2.1mH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2-Ph, 1A, 0.44N-M; Coil Type Trinamic - 65AC6207 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2-Ph, 1A, 0.44N-M; Coil Type Trinamic
65AC6207
Stepper Motor, 2-Ph, 1A, 0.44N-M; Coil Type Trinamic 65AC6207
STEPPER MOTOR, 2-PH, 1A, 0.44N-M; Coil Type:Bipolar; Torque Max:0.44N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.4ohm; Inductance:2.1mH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes

STEPPER MOTOR, 2-PH, 1A, 0.44N-M; Coil Type:Bipolar; Torque Max:0.44N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.4ohm; Inductance:2.1mH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6207
Product Name Stepper Motor, 2-Ph, 1A, 0.44N-M; Coil Type Trinamic
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1218 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.2563 in-oz/amp (1.81 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM8665H-18220 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 411 In-oz (290 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo motor - EMMS-AS-55-S-HS-TS-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 0.4900 amps
Continuous Torque 2.7 In-lbs (3.16 kg-cm)
View Details