TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor With Driver, 2.8A, 3.1N-M; Coil Type Trinamic PD60-4-1160-CANOPEN

Description
STEPPER MOTOR WITH DRIVER, 2.8A, 3.1N-M; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes
Description
STEPPER MOTOR WITH DRIVER, 2.8A, 3.1N-M; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor With Driver, 2.8A, 3.1N-M; Coil Type Trinamic - 65AC6219 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor With Driver, 2.8A, 3.1N-M; Coil Type Trinamic
65AC6219
Stepper Motor With Driver, 2.8A, 3.1N-M; Coil Type Trinamic 65AC6219
STEPPER MOTOR WITH DRIVER, 2.8A, 3.1N-M; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

STEPPER MOTOR WITH DRIVER, 2.8A, 3.1N-M; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6219
Product Name Stepper Motor With Driver, 2.8A, 3.1N-M; Coil Type Trinamic
Continuous Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 3.09 in-oz/amp (21.8 mN-m/amp)
Units Metric
View Details
DSMH Series Hybrid Stepping Motor - Model DSM4234H-14150 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 30 In-oz (21 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo motor - EMMS-AS-140-LK-HV-RR-S1 - Festo Corporation
Specs
Continuous Current 9.96 amps
Continuous Torque 154.1 In-lbs (178 kg-cm)
Rotor Inertia 2.61 oz-in-sec² (18.4 kg-cm²)
View Details