TRINAMIC Motion Control GmbH & Co. KG. Datasheets for DC Motors

DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors.
DC Motors: Learn more

Product Name Notes
The PD-163-42 is a full mechatronic solution including a 42mm brushless DC motor (NEMA17). It combines a convenient BLDC controller/driver electronic (TMCM-163-42) with a range of different motor types with...
The PD-170-57-E is a full mechatronic solution including a 57mm brushless DC motor. It combines a convenient servo controller electronic (TMCM-170) and an optical encoder with a range of different...
These BLDC motors give a good fit to the TRINAMIC family of high current BLDC motor modules. Specifications Features No. of poles: 4 No. of phases: 3 nominal 4000 RPM...
These BLDC motors give a good fit to the TRINAMIC family of medium and high current BLDC motor modules. Specifications Features No. of poles: 8 No. of phases: 3 nominal...