TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor With Driver, 2.8A, 3.1N-M; Coil Type Trinamic PD60-4-1160-TMCL

Description
STEPPER MOTOR WITH DRIVER, 2.8A, 3.1N-M; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes
Description
STEPPER MOTOR WITH DRIVER, 2.8A, 3.1N-M; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor With Driver, 2.8A, 3.1N-M; Coil Type Trinamic - 65AC6220 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor With Driver, 2.8A, 3.1N-M; Coil Type Trinamic
65AC6220
Stepper Motor With Driver, 2.8A, 3.1N-M; Coil Type Trinamic 65AC6220
STEPPER MOTOR WITH DRIVER, 2.8A, 3.1N-M; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

STEPPER MOTOR WITH DRIVER, 2.8A, 3.1N-M; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-2018 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6220
Product Name Stepper Motor With Driver, 2.8A, 3.1N-M; Coil Type Trinamic
Continuous Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 0615 ... S Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 1.5 VDC
Torque Constant 0.0977 in-oz/amp (0.6900 mN-m/amp)
Rotor Inertia 1.42E-7 oz-in-sec² (1.00E-6 kg-cm²)
View Details
Stepper Motors - 2835416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 58 In-oz (41 N-cm)
Step Angle 1.80 degrees
Continuous Current 0.8000 amps
View Details
Servo motor - EMMS-AS-55-MK-LS-RR - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Continuous Current 1.19 amps
Continuous Torque 5.9 In-lbs (6.84 kg-cm)
View Details
 - PST.57HB5212-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 1.2 amps
Rotor Inertia 0.0072 oz-in-sec² (0.0510 kg-cm²)
View Details