TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor With Driver, 2.8A, 0.4N-M; Coil Type Trinamic PD42-3-1241-TMCL

Description
STEPPER MOTOR WITH DRIVER, 2.8A, 0.4N-M; Coil Type:Bipolar; Torque Max:0.4N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:0.5ohm; Inductance:600µH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR WITH DRIVER, 2.8A, 0.4N-M; Coil Type:Bipolar; Torque Max:0.4N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:0.5ohm; Inductance:600µH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor With Driver, 2.8A, 0.4N-M; Coil Type Trinamic - 67AC8555 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor With Driver, 2.8A, 0.4N-M; Coil Type Trinamic
67AC8555
Stepper Motor With Driver, 2.8A, 0.4N-M; Coil Type Trinamic 67AC8555
STEPPER MOTOR WITH DRIVER, 2.8A, 0.4N-M; Coil Type:Bipolar; Torque Max:0.4N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:0.5ohm; Inductance:600µH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes

STEPPER MOTOR WITH DRIVER, 2.8A, 0.4N-M; Coil Type:Bipolar; Torque Max:0.4N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:0.5ohm; Inductance:600µH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 67AC8555
Product Name Stepper Motor With Driver, 2.8A, 0.4N-M; Coil Type Trinamic
Continuous Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
Rotor Inertia 7.65E-6 oz-in-sec² (5.40E-5 kg-cm²)
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo motor - EMME-AS-80-S-LS-AMB - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Holding Torque 637 In-oz (450 N-cm)
Continuous Current 2.6 amps
View Details