TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor Driver, 2-Ph, 2A, 0.22N-M; Coil Type Trinamic PD42-1-1370-TMCL

Description
STEPPER MOTOR DRIVER, 2-PH, 2A, 0.22N-M; Coil Type:Bipolar; Torque Max:0.22N-m; Current Rating:2A; No. of Phases:Two Phase; Resistance:1ohm; Inductance:1.6mH; Inertia:35g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR DRIVER, 2-PH, 2A, 0.22N-M; Coil Type:Bipolar; Torque Max:0.22N-m; Current Rating:2A; No. of Phases:Two Phase; Resistance:1ohm; Inductance:1.6mH; Inertia:35g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor Driver, 2-Ph, 2A, 0.22N-M; Coil Type Trinamic - 69AC3129 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor Driver, 2-Ph, 2A, 0.22N-M; Coil Type Trinamic
69AC3129
Stepper Motor Driver, 2-Ph, 2A, 0.22N-M; Coil Type Trinamic 69AC3129
STEPPER MOTOR DRIVER, 2-PH, 2A, 0.22N-M; Coil Type:Bipolar; Torque Max:0.22N-m; Current Rating:2A; No. of Phases:Two Phase; Resistance:1ohm; Inductance:1.6mH; Inertia:35g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes

STEPPER MOTOR DRIVER, 2-PH, 2A, 0.22N-M; Coil Type:Bipolar; Torque Max:0.22N-m; Current Rating:2A; No. of Phases:Two Phase; Resistance:1ohm; Inductance:1.6mH; Inertia:35g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 69AC3129
Product Name Stepper Motor Driver, 2-Ph, 2A, 0.22N-M; Coil Type Trinamic
Continuous Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

DSMH Series Hybrid Stepping Motor - Model DSM57115H-18300 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 382 In-oz (270 N-cm)
Step Angle 1.80 degrees
View Details
DC-Micromotors Series 2657 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 10.58 in-oz/amp (74.7 mN-m/amp)
Rotor Inertia 2.12E-4 oz-in-sec² (0.0015 kg-cm²)
View Details
Servo motor - EMMS-AS-100-L-HS-RS - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 3.8 amps
Continuous Torque 66.5 In-lbs (76.63 kg-cm)
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details