TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor, 2-Ph, 1A, 0.44N-M; Coil Type Trinamic PD42-3-1070

Description
STEPPER MOTOR, 2-PH, 1A, 0.44N-M; Coil Type:Bipolar; Torque Max:0.44N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.4ohm; Inductance:2.1mH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes
Description
STEPPER MOTOR, 2-PH, 1A, 0.44N-M; Coil Type:Bipolar; Torque Max:0.44N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.4ohm; Inductance:2.1mH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Stepper Motor, 2-Ph, 1A, 0.44N-M; Coil Type Trinamic is a highly integrated mechatronic solution designed for various applications, including lab automation, manufacturing, robotics, and CNC. It operates with a supply voltage range of +9V to +24V DC and features a maximum holding torque of 0.44N-m. The motor supports a step and direction interface and offers microstepping capabilities with up to 256 microsteps per full step, enhancing smoothness and precision in motion control. Key features include stealthChop,Ñ¢ for silent operation at low to medium speeds, spreadCycle,Ñ¢ for high-performance current control, and stallGuard2,Ñ¢ for sensorless load detection. The motor also incorporates coolStep,Ñ¢ for automatic current scaling, which helps in energy efficiency and thermal management. Configuration can be performed via a TTL UART interface, allowing for advanced settings and firmware updates. This motor is suitable for applications requiring precise control and quiet operation.

Datasheet Summary
Powered by GS/AI

The Stepper Motor, 2-Ph, 1A, 0.44N-M; Coil Type Trinamic is a highly integrated mechatronic solution designed for various applications, including lab automation, manufacturing, robotics, and CNC. It operates with a supply voltage range of +9V to +24V DC and features a maximum holding torque of 0.44N-m. The motor supports a step and direction interface and offers microstepping capabilities with up to 256 microsteps per full step, enhancing smoothness and precision in motion control. Key features include stealthChop,Ñ¢ for silent operation at low to medium speeds, spreadCycle,Ñ¢ for high-performance current control, and stallGuard2,Ñ¢ for sensorless load detection. The motor also incorporates coolStep,Ñ¢ for automatic current scaling, which helps in energy efficiency and thermal management. Configuration can be performed via a TTL UART interface, allowing for advanced settings and firmware updates. This motor is suitable for applications requiring precise control and quiet operation.

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2-Ph, 1A, 0.44N-M; Coil Type Trinamic - 65AC6202 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2-Ph, 1A, 0.44N-M; Coil Type Trinamic
65AC6202
Stepper Motor, 2-Ph, 1A, 0.44N-M; Coil Type Trinamic 65AC6202
STEPPER MOTOR, 2-PH, 1A, 0.44N-M; Coil Type:Bipolar; Torque Max:0.44N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.4ohm; Inductance:2.1mH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes

STEPPER MOTOR, 2-PH, 1A, 0.44N-M; Coil Type:Bipolar; Torque Max:0.44N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1.4ohm; Inductance:2.1mH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6202
Product Name Stepper Motor, 2-Ph, 1A, 0.44N-M; Coil Type Trinamic
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 2237 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.05 in-oz/amp (7.44 mN-m/amp)
Rotor Inertia 4.39E-5 oz-in-sec² (3.10E-4 kg-cm²)
View Details
PM Motor - PG35S-048-01 Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 12V
Step Angle 7.50 to 22.30 degrees
View Details
Servo motor - EMMS-AS-70-MK-LS-RRB - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Holding Torque 283 In-oz (200 N-cm)
Continuous Current 2.6 amps
View Details
Stepper Motors - 1816689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 198 In-oz (140 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details