TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor, 2-Ph, 1A, 0.22N-M; Coil Type Trinamic PD42-1-1070

Description
STEPPER MOTOR, 2-PH, 1A, 0.22N-M; Coil Type:Bipolar; Torque Max:0.22N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1ohm; Inductance:1.6mH; Inertia:35g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, 2-PH, 1A, 0.22N-M; Coil Type:Bipolar; Torque Max:0.22N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1ohm; Inductance:1.6mH; Inertia:35g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2-Ph, 1A, 0.22N-M; Coil Type Trinamic - 65AC6190 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2-Ph, 1A, 0.22N-M; Coil Type Trinamic
65AC6190
Stepper Motor, 2-Ph, 1A, 0.22N-M; Coil Type Trinamic 65AC6190
STEPPER MOTOR, 2-PH, 1A, 0.22N-M; Coil Type:Bipolar; Torque Max:0.22N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1ohm; Inductance:1.6mH; Inertia:35g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes

STEPPER MOTOR, 2-PH, 1A, 0.22N-M; Coil Type:Bipolar; Torque Max:0.22N-m; Current Rating:1A; No. of Phases:Two Phase; Resistance:1ohm; Inductance:1.6mH; Inertia:35g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6190
Product Name Stepper Motor, 2-Ph, 1A, 0.22N-M; Coil Type Trinamic
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Servo motor - EMMS-AS-100-SK-HS-RM - Festo Corporation
Specs
Continuous Current 3.3 amps
Continuous Torque 28.7 In-lbs (33.06 kg-cm)
Rotor Inertia 0.3581 oz-in-sec² (2.53 kg-cm²)
View Details
Stepper Motors - 1816705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 13 In-oz (9 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
187 oz-in Min.Holding torque, NEMA size 23 Frame Hybrid Stepper Motor - S9123M-S30HTA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 3 amps
Step Angle 1.80 degrees
Shaft Size 0.250 inch (6.3 mm)
View Details
DC-Micromotors Series 3242 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
Rotor Inertia 3.82E-4 oz-in-sec² (0.0027 kg-cm²)
View Details