TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor With Driver, 2.8A, 0.55N-M; Coil Type Trinamic PD57-1-1161

Description
STEPPER MOTOR WITH DRIVER, 2.8A, 0.55N-M; Coil Type:Bipolar; Torque Max:0.55N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes
Description
STEPPER MOTOR WITH DRIVER, 2.8A, 0.55N-M; Coil Type:Bipolar; Torque Max:0.55N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor With Driver, 2.8A, 0.55N-M; Coil Type Trinamic - 65AC6212 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor With Driver, 2.8A, 0.55N-M; Coil Type Trinamic
65AC6212
Stepper Motor With Driver, 2.8A, 0.55N-M; Coil Type Trinamic 65AC6212
STEPPER MOTOR WITH DRIVER, 2.8A, 0.55N-M; Coil Type:Bipolar; Torque Max:0.55N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes

STEPPER MOTOR WITH DRIVER, 2.8A, 0.55N-M; Coil Type:Bipolar; Torque Max:0.55N-m; Current Rating:2.8A; No. of Phases:Two Phase; Resistance:-; Inductance:-; Inertia:-; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6212
Product Name Stepper Motor With Driver, 2.8A, 0.55N-M; Coil Type Trinamic
Continuous Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 1 in-oz/amp (7.08 mN-m/amp)
Rotor Inertia 7.65E-6 oz-in-sec² (5.40E-5 kg-cm²)
View Details
Stepper Motor - Hansen Series 123-4 Size 23 Step Gear Motor - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details
1591 oz-in Min.Holding torque, NEMA size 42 Frame Hybrid Stepper Motor - S9142M-S51A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 6.7 amps
Step Angle 1.80 degrees
Shaft Size 0.625 inch (15.9 mm)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details