TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor Driver, 1-Ph, 2.8A, 3.1Nm; Coil Type Trinamic PD60-4-1076

Description
STEPPER MOTOR DRIVER, 1-PH, 2.8A, 3.1NM; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:1.5ohm; Inductance:6.8mH; Inertia:840g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR DRIVER, 1-PH, 2.8A, 3.1NM; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:1.5ohm; Inductance:6.8mH; Inertia:840g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor Driver, 1-Ph, 2.8A, 3.1Nm; Coil Type Trinamic - 72AC6266 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor Driver, 1-Ph, 2.8A, 3.1Nm; Coil Type Trinamic
72AC6266
Stepper Motor Driver, 1-Ph, 2.8A, 3.1Nm; Coil Type Trinamic 72AC6266
STEPPER MOTOR DRIVER, 1-PH, 2.8A, 3.1NM; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:1.5ohm; Inductance:6.8mH; Inertia:840g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes

STEPPER MOTOR DRIVER, 1-PH, 2.8A, 3.1NM; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:1.5ohm; Inductance:6.8mH; Inertia:840g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 72AC6266
Product Name Stepper Motor Driver, 1-Ph, 2.8A, 3.1Nm; Coil Type Trinamic
Continuous Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors Series AM2224R3 Two phase, 24 steps per revolution -  - FAULHABER MICROMO
Specs
Current per Phase 0.1250 amps
Holding Torque 5 In-oz (4 N-cm)
Step Angle 15.00 degrees
View Details
DSMH Series Hybrid Stepping Motor - Model DSM2832H-16065 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 8 In-oz (6 N-cm)
Step Angle 1.80 degrees
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Servo motor - EMMS-AS-55-M-HS-RR-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Continuous Current 0.8000 amps
Continuous Torque 6.0 In-lbs (6.94 kg-cm)
View Details