TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor Driver, 1-Ph, 2.8A, 3.1Nm; Coil Type Trinamic PD60-4-1276-TMCL

Description
STEPPER MOTOR DRIVER, 1-PH, 2.8A, 3.1NM; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:1.5ohm; Inductance:6.8mH; Inertia:840g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR DRIVER, 1-PH, 2.8A, 3.1NM; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:1.5ohm; Inductance:6.8mH; Inertia:840g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor Driver, 1-Ph, 2.8A, 3.1Nm; Coil Type Trinamic - 72AC6268 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor Driver, 1-Ph, 2.8A, 3.1Nm; Coil Type Trinamic
72AC6268
Stepper Motor Driver, 1-Ph, 2.8A, 3.1Nm; Coil Type Trinamic 72AC6268
STEPPER MOTOR DRIVER, 1-PH, 2.8A, 3.1NM; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:1.5ohm; Inductance:6.8mH; Inertia:840g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes

STEPPER MOTOR DRIVER, 1-PH, 2.8A, 3.1NM; Coil Type:Bipolar; Torque Max:3.1N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:1.5ohm; Inductance:6.8mH; Inertia:840g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 72AC6268
Product Name Stepper Motor Driver, 1-Ph, 2.8A, 3.1Nm; Coil Type Trinamic
Continuous Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - 57HYD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 20.0 VDC
Number of Leads 4 to 8 #
View Details
Brushless DC-Gearmotors Series 2622 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
Rotor Inertia 1.12E-4 oz-in-sec² (7.90E-4 kg-cm²)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motors - 1805282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Step Angle 1.80 degrees
Units Metric
Shaft Size 0.250 inch (6.4 mm)
View Details