TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor, 2-Ph, 1A, 49N-Cm; Coil Type Trinamic PD42-3-1141

Description
STEPPER MOTOR, 2-PH, 1A, 49N-CM; Coil Type:Bipolar; Torque Max:49N-cm; Current Rating:1A; No. of Phases:Two Phase; Resistance:5ohm; Inductance:8mH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-201 RoHS Compliant: Yes
Description
STEPPER MOTOR, 2-PH, 1A, 49N-CM; Coil Type:Bipolar; Torque Max:49N-cm; Current Rating:1A; No. of Phases:Two Phase; Resistance:5ohm; Inductance:8mH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-201 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2-Ph, 1A, 49N-Cm; Coil Type Trinamic - 65AC6205 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2-Ph, 1A, 49N-Cm; Coil Type Trinamic
65AC6205
Stepper Motor, 2-Ph, 1A, 49N-Cm; Coil Type Trinamic 65AC6205
STEPPER MOTOR, 2-PH, 1A, 49N-CM; Coil Type:Bipolar; Torque Max:49N-cm; Current Rating:1A; No. of Phases:Two Phase; Resistance:5ohm; Inductance:8mH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-201 RoHS Compliant: Yes

STEPPER MOTOR, 2-PH, 1A, 49N-CM; Coil Type:Bipolar; Torque Max:49N-cm; Current Rating:1A; No. of Phases:Two Phase; Resistance:5ohm; Inductance:8mH; Inertia:68g-cm2; Product Range:PANdrive Series; SVHC:No SVHC (27-Jun-201 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6205
Product Name Stepper Motor, 2-Ph, 1A, 49N-Cm; Coil Type Trinamic
Continuous Current 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - Hansen Series 119-2, 3 Size 19 Step Gear Motor (pear shaped gearbox) - ElectroCraft
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 12.5 In-lbs (14.41 kg-cm)
View Details
Stepper Motor - 57HYD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 20.0 VDC
Number of Leads 4 to 8 #
View Details
1591 oz-in Min.Holding torque, NEMA size 42 Frame Hybrid Stepper Motor - S9142M-S51A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 6.7 amps
Step Angle 1.80 degrees
Shaft Size 0.625 inch (15.9 mm)
View Details