TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor Driver, 1-Ph, 2.8A, 1.01Nm; Coil Type Trinamic PD57-2-1076

Description
STEPPER MOTOR DRIVER, 1-PH, 2.8A, 1.01NM; Coil Type:Bipolar; Torque Max:1.01N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:0.83ohm; Inductance:2.2mH; Inertia:275g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR DRIVER, 1-PH, 2.8A, 1.01NM; Coil Type:Bipolar; Torque Max:1.01N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:0.83ohm; Inductance:2.2mH; Inertia:275g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor Driver, 1-Ph, 2.8A, 1.01Nm; Coil Type Trinamic - 72AC6260 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor Driver, 1-Ph, 2.8A, 1.01Nm; Coil Type Trinamic
72AC6260
Stepper Motor Driver, 1-Ph, 2.8A, 1.01Nm; Coil Type Trinamic 72AC6260
STEPPER MOTOR DRIVER, 1-PH, 2.8A, 1.01NM; Coil Type:Bipolar; Torque Max:1.01N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:0.83ohm; Inductance:2.2mH; Inertia:275g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes

STEPPER MOTOR DRIVER, 1-PH, 2.8A, 1.01NM; Coil Type:Bipolar; Torque Max:1.01N-m; Current Rating:2.8A; No. of Phases:Single Phase; Resistance:0.83ohm; Inductance:2.2mH; Inertia:275g-cm2; Product Range:PANdrive Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 72AC6260
Product Name Stepper Motor Driver, 1-Ph, 2.8A, 1.01Nm; Coil Type Trinamic
Continuous Current 2.8 amps
Unlock Full Specs
to access all available technical data

Similar Products

DSMH Series Hybrid Stepping Motor - Model DSM4234H-x4040 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 35 In-oz (25 N-cm)
Step Angle 1.80 degrees
View Details
62.8 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-S18HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 0.8500 amps
Step Angle 1.80 degrees
Shaft Size 0.197 inch (5.0 mm)
View Details
Servo motor - EMMS-AS-55-S-LS-TS - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Continuous Current 0.8300 amps
Continuous Torque 3.0 In-lbs (3.47 kg-cm)
View Details
Stepper Motor - 86HYD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 5.4 VDC
Number of Leads 4 to 8 #
View Details