TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor, 4-Ph, 2.8A, 3.1N-M; Stepper Motor Type Trinamic QSH6018-86-28-310

Description
STEPPER MOTOR, 4-PH, 2.8A, 3.1N-M; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:60mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:3.1N-m; Current Rating:2.8A; Voltage Rating Max:4.17VDC; No. of Wires:4; External Length:86mmRoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, 4-PH, 2.8A, 3.1N-M; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:60mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:3.1N-m; Current Rating:2.8A; Voltage Rating Max:4.17VDC; No. of Wires:4; External Length:86mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 4-Ph, 2.8A, 3.1N-M; Stepper Motor Type Trinamic - 65AC6275 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 4-Ph, 2.8A, 3.1N-M; Stepper Motor Type Trinamic
65AC6275
Stepper Motor, 4-Ph, 2.8A, 3.1N-M; Stepper Motor Type Trinamic 65AC6275
STEPPER MOTOR, 4-PH, 2.8A, 3.1N-M; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:60mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:3.1N-m; Current Rating:2.8A; Voltage Rating Max:4.17VDC; No. of Wires:4; External Length:86mmRoHS Compliant: Yes

STEPPER MOTOR, 4-PH, 2.8A, 3.1N-M; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:60mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:3.1N-m; Current Rating:2.8A; Voltage Rating Max:4.17VDC; No. of Wires:4; External Length:86mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 65AC6275
Product Name Stepper Motor, 4-Ph, 2.8A, 3.1N-M; Stepper Motor Type Trinamic
Step Angle 1.80 degrees
Continuous Current 2.8 amps
Continuous Torque 27.4 In-lbs (31.63 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

62.8 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-S18HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Current per Phase 0.8500 amps
Step Angle 1.80 degrees
Shaft Size 0.197 inch (5.0 mm)
View Details
Stepper Motor / 42 Series - PST.42HB3013-001 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Holding Torque 91 In-oz (64 N-cm)
Continuous Current 1.3 amps
Rotor Inertia 0.0012 oz-in-sec² (0.0083 kg-cm²)
View Details
Specs
Holding Torque 27 In-oz (19 N-cm)
Step Angle 0.90 degrees
Rotor Inertia 5.38E-4 oz-in-sec² (0.0038 kg-cm²)
View Details
DC-Micromotors Series 3242 ... CR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 4.45 in-oz/amp (31.4 mN-m/amp)
Rotor Inertia 3.82E-4 oz-in-sec² (0.0027 kg-cm²)
View Details