TRINAMIC Motion Control GmbH & Co. KG. Stepper Motor, 2-Ph, 1A, 49N-Cm; Stepper Motor Type Trinamic QSH4218-51-10-049

Description
STEPPER MOTOR, 2-PH, 1A, 49N-CM; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:49N-cm; Current Rating:1A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:47mm RoHS Compliant: Yes
Datasheet
Description
STEPPER MOTOR, 2-PH, 1A, 49N-CM; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:49N-cm; Current Rating:1A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:47mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor, 2-Ph, 1A, 49N-Cm; Stepper Motor Type Trinamic - 24M6628 - Newark, An Avnet Company
Chicago, IL, United States
Stepper Motor, 2-Ph, 1A, 49N-Cm; Stepper Motor Type Trinamic
24M6628
Stepper Motor, 2-Ph, 1A, 49N-Cm; Stepper Motor Type Trinamic 24M6628
STEPPER MOTOR, 2-PH, 1A, 49N-CM; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:49N-cm; Current Rating:1A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:47mm RoHS Compliant: Yes

STEPPER MOTOR, 2-PH, 1A, 49N-CM; Stepper Motor Type:Single Shaft, Hybrid; Motor Size:42mm; Coil Type:Bipolar; Step Angle:1.8°; Torque Max:49N-cm; Current Rating:1A; Voltage Rating Max:24VDC; No. of Wires:4; External Length:47mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Stepper Motors (rotary)
Product Number 24M6628
Product Name Stepper Motor, 2-Ph, 1A, 49N-Cm; Stepper Motor Type Trinamic
Step Angle 1.80 degrees
Continuous Current 1 amps
Continuous Torque 4.3 In-lbs (5 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1319 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.21 in-oz/amp (8.58 mN-m/amp)
Rotor Inertia 5.66E-6 oz-in-sec² (4.00E-5 kg-cm²)
View Details
 - PST.24BY1903-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
DC Voltage Range 2.2 VDC
Step Angle 11.25 degrees
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motor - 86HSD Series (1.8 degree) - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Stepper Construction Hybrid
DC Voltage Range 6.0 VDC
Number of Leads 4 to 8 #
View Details