TRINAMIC Motion Control GmbH & Co. KG. PANdrive PD-146-60-SE

Description
The PD-146-60-SE PANdrive™ is a full mechatronic solution including 60mm flange high torque motor, a motion controller/driver and an integrated high resolution sensOstep™ encoder. The PANdrive™ is equipped with the high performance motion controller TMC457 for high dynamic, high resolution and S-shaped acceleration ramps. It can be host controlled by serial interface. The chopSync™ feature allows high speed movement without midrange resonance problems. The internal sensOstep™ encoder can be used to detect step loss or to control the target position. In addition there is an input for an optional external incremental encoder. The power supply, interface and the multi purpose I/Os can be connected with small D-SUB connectors.The PD-146-60-SE-TMCL comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the "-CANopen" firmware option it is possible to operate the module in CANopen networks together with other equipment. Specifications Electrical data 24V (nominal) supply voltage Motor data flange size: 60mm/NEMA24 shaft diameter: 8mm with D-cut shaft length: 25mm motor current: 2.8A Interface CAN, RS-232 and RS-485 host interface 2 stop switch inputs 1 homing/reference input (5V & 24V compatible) 2 general purpose inputs (24V compatible) 3 general purpose outputs (open drain, max.1A rms) shutdown input break output (open drain, max. 1A rms) incremental encoder (ABN) Features up to 1024 times microstepping memory for 2048 TMCL™ commands automatic S-shaped or trapezoidal acceleration ramp generation in hardware easyPID™ controller for position maintenance (using external encoder) on the fly alteration of motion parameters (e.g. position, velocity, acceleration) dynamic current control chopSync™ feature for higher motor speed by reducing midrange resonances integrated absolute sensOstep™ encoder (max. 4096 cpr)
Description
The PD-146-60-SE PANdrive™ is a full mechatronic solution including 60mm flange high torque motor, a motion controller/driver and an integrated high resolution sensOstep™ encoder. The PANdrive™ is equipped with the high performance motion controller TMC457 for high dynamic, high resolution and S-shaped acceleration ramps. It can be host controlled by serial interface. The chopSync™ feature allows high speed movement without midrange resonance problems. The internal sensOstep™ encoder can be used to detect step loss or to control the target position. In addition there is an input for an optional external incremental encoder. The power supply, interface and the multi purpose I/Os can be connected with small D-SUB connectors.The PD-146-60-SE-TMCL comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the "-CANopen" firmware option it is possible to operate the module in CANopen networks together with other equipment. Specifications Electrical data 24V (nominal) supply voltage Motor data flange size: 60mm/NEMA24 shaft diameter: 8mm with D-cut shaft length: 25mm motor current: 2.8A Interface CAN, RS-232 and RS-485 host interface 2 stop switch inputs 1 homing/reference input (5V & 24V compatible) 2 general purpose inputs (24V compatible) 3 general purpose outputs (open drain, max.1A rms) shutdown input break output (open drain, max. 1A rms) incremental encoder (ABN) Features up to 1024 times microstepping memory for 2048 TMCL™ commands automatic S-shaped or trapezoidal acceleration ramp generation in hardware easyPID™ controller for position maintenance (using external encoder) on the fly alteration of motion parameters (e.g. position, velocity, acceleration) dynamic current control chopSync™ feature for higher motor speed by reducing midrange resonances integrated absolute sensOstep™ encoder (max. 4096 cpr)

Suppliers

Company
Product
Description
Supplier Links
PANdrive PD-146-60-SE -  - TRINAMIC Motion Control GmbH & Co. KG.
Hamburg, Germany
PANdrive PD-146-60-SE
PANdrive PD-146-60-SE
The PD-146-60-SE PANdrive™ is a full mechatronic solution including 60mm flange high torque motor, a motion controller/driver and an integrated high resolution sensOstep™ encoder. The PANdrive™ is equipped with the high performance motion controller TMC457 for high dynamic, high resolution and S-shaped acceleration ramps. It can be host controlled by serial interface. The chopSync™ feature allows high speed movement without midrange resonance problems. The internal sensOstep™ encoder can be used to detect step loss or to control the target position. In addition there is an input for an optional external incremental encoder. The power supply, interface and the multi purpose I/Os can be connected with small D-SUB connectors.The PD-146-60-SE-TMCL comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the "-CANopen" firmware option it is possible to operate the module in CANopen networks together with other equipment. Specifications Electrical data 24V (nominal) supply voltage Motor data flange size: 60mm/NEMA24 shaft diameter: 8mm with D-cut shaft length: 25mm motor current: 2.8A Interface CAN, RS-232 and RS-485 host interface 2 stop switch inputs 1 homing/reference input (5V & 24V compatible) 2 general purpose inputs (24V compatible) 3 general purpose outputs (open drain, max.1A rms) shutdown input break output (open drain, max. 1A rms) incremental encoder (ABN) Features up to 1024 times microstepping memory for 2048 TMCL™ commands automatic S-shaped or trapezoidal acceleration ramp generation in hardware easyPID™ controller for position maintenance (using external encoder) on the fly alteration of motion parameters (e.g. position, velocity, acceleration) dynamic current control chopSync™ feature for higher motor speed by reducing midrange resonances integrated absolute sensOstep™ encoder (max. 4096 cpr)

The PD-146-60-SE PANdrive™ is a full mechatronic solution including 60mm flange high torque motor, a motion controller/driver and an integrated high resolution sensOstep™ encoder. The PANdrive™ is equipped with the high performance motion controller TMC457 for high dynamic, high resolution and S-shaped acceleration ramps. It can be host controlled by serial interface. The chopSync™ feature allows high speed movement without midrange resonance problems. The internal sensOstep™ encoder can be used to detect step loss or to control the target position. In addition there is an input for an optional external incremental encoder. The power supply, interface and the multi purpose I/Os can be connected with small D-SUB connectors.The PD-146-60-SE-TMCL comes with the PC based software development environment TMCL-IDE for the Trinamic Motion Control Language (TMCL™). Using predefined TMCL™ high level commands like "move to position" or "constant rotation" a rapid and fast development of motion control applications is guaranteed. Communication traffic is kept very low since all time critical operations, e.g. ramp calculation are performed on board. The TMCL™ program can be stored in the on board EEPROM for stand-alone operation. The firmware of the module can be updated via the serial interface. With the "-CANopen" firmware option it is possible to operate the module in CANopen networks together with other equipment.

Specifications

Electrical data

  • 24V (nominal) supply voltage

Motor data

  • flange size: 60mm/NEMA24
  • shaft diameter: 8mm with D-cut
  • shaft length: 25mm
  • motor current: 2.8A

Interface

  • CAN, RS-232 and RS-485 host interface
  • 2 stop switch inputs
  • 1 homing/reference input (5V & 24V compatible)
  • 2 general purpose inputs (24V compatible)
  • 3 general purpose outputs (open drain, max.1A rms)
  • shutdown input
  • break output (open drain, max. 1A rms)
  • incremental encoder (ABN)

Features

  • up to 1024 times microstepping
  • memory for 2048 TMCL™ commands
  • automatic S-shaped or trapezoidal acceleration ramp generation in hardware
  • easyPID™ controller for position maintenance (using external encoder)
  • on the fly alteration of motion parameters (e.g. position, velocity, acceleration)
  • dynamic current control
  • chopSync™ feature for higher motor speed by reducing midrange resonances
  • integrated absolute sensOstep™ encoder (max. 4096 cpr)
Supplier's Site

Technical Specifications

  TRINAMIC Motion Control GmbH & Co. KG.
Product Category Stepper Motors (rotary)
Product Name PANdrive PD-146-60-SE
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Holding Torque 20 In-oz (14 N-cm)
Step Angle 1.80 degrees
Rotor Inertia 2.27E-4 oz-in-sec² (0.0016 kg-cm²)
View Details
Brushless DC-Flat Motors Series 3216 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 5.07 in-oz/amp (35.8 mN-m/amp)
Rotor Inertia 2.59E-4 oz-in-sec² (0.0018 kg-cm²)
View Details
Micro Stepper Motor - 1511P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details
Stepper Motor - Hansen Series 119-4 Size 19 Step Gear Motor (2
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 6.2 to 21.9 In-lbs (7.21 to 25.22 kg-cm)
View Details